1.5 A, 45V NPN Power Bipolar Junction Transistor
Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole TO-126
1.5 A, 45V NPN Power Bipolar Junction Transistor, TO-225, 50-TUBE Product overview: BD135TG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5 A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD135TG can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT BIP C77 NPN 1.5A 45V
TRANS NPN 45V 1.5A TO126
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD135TG | BD135TG-ND | 276-BD135TG | BD135TG | BD135TG |
| Product Name | Single Bipolar Transistors | 1.5 A 45V Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Package Type | TO-225 | TO-225AA, TO-126-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||
| Polarity | NPN | NPN | |||
| IC(max) | 1500 milliamps | 1500 milliamps |