Manufacturer: ON Semiconductor
Win Source Part Number: 200950-BD135G
Category: Discrete Semiconductor Products
Family: Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-225AA, TO-126-3
Manufacturer Device Package: TO-225AA
Power - Max: 1.25W
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 1.5A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 2V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 200950-BD135G |
| Product Name | Discrete Semiconductor Products |