NPN BJT Transistor, 1.5A, 45V, TO-225 Product overview: BD135G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 45V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 45V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BD135G can be used for catalog matching and distributor lookup.
1.5 A, 45V NPN Power Bipolar Junction Transistor
NPN power transistor,BD135 1.5A
NPN power transistor,BD135 1.5A
Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole TO-126
BIPOLAR TRANSISTOR, NPN, 45V TO-225; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1.5A; Power Dissipation:1.25W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANSISTOR, BIPOL, NPN, 45V, TO-225-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:45V; Transition Frequency ft:-; Power Dissipation Pd:1.25W; DC Collector Current:1.5A; DC Current Gain hFE:25hFE; Transistor Case RoHS Compliant: Yes
TRANS NPN 45V 1.5A TO126
Bipolar Transistors - BJT 1.5A 45V 12.5W NPN
45V 1.25W 40@150mA,2V 1.5A NPN TO-225-3 Bipolar Transistors - BJT ROHS
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Power MOSFET | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BD135G | BD135G | 5452282 | BD135GOS-ND | 26K3491 | 82Y6134 | BD135G | BD135G | BD135G |
| Product Name | 1.5A 45V Bipolar Transistor | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor, Npn, 45V To-225; Transistor Polarity Onsemi | Transistor, Bipol, Npn, 45V, To-225-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN | |||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | 1500 milliamps | |||||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | |||||
| VCBO | 45 volts | ||||||||
| PD | 1250 milliwatts | 1250 milliwatts | 1250 milliwatts |