1.5 A, 45V NPN Power Bipolar Junction Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011249-BD13516S
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: BD13516S from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD13516S can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole TO-126-3
TRANS NPN 45V 1.5A TO126-3
Bipolar Transistors - BJT NPN Epitaxial Sil
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BD13516S | 011249-BD13516S | 2087-BD13516S | BD13516SFS-ND | BD13516S | BD13516S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD13516S | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Package Type | TO-126-3 | SOT3; TO-126 | Bulk | TO-225AA, TO-126-3 | TO-126-3 | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Polarity | NPN; NPN | NPN | NPN |