onsemi Single Bipolar Transistors BD13510STU

Description
Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD13510STU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD13510STU-ND
Single Bipolar Transistors BD13510STU-ND
Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 45V 1.5A 1.25W Through Hole TO-126-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BD13510STU
Bipolar Transistor 2087-BD13510STU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BD13510STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD13510STU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: BD13510STU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BD13510STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD13510STU - 011248-BD13510STU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD13510STU
011248-BD13510STU
TRANSISTORS - Transistors (BJT) - Single - BD13510STU 011248-BD13510STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 011248-BD13510STU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1,920

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 011248-BD13510STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920

Buy Now Datasheet
 - BD13510STU - Rochester Electronics
Newburyport, MA, United States
1.5 A, 45V NPN Power Bipolar Junction Transistor

1.5 A, 45V NPN Power Bipolar Junction Transistor

Supplier's Site Datasheet
 - BD13510STU - Rochester Electronics
Newburyport, MA, United States
1.5 A, 45V NPN Power Bipolar Junction Transistor

1.5 A, 45V NPN Power Bipolar Junction Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD13510STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD13510STU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD13510STU
TRANS NPN 45V 1.5A TO126-3

TRANS NPN 45V 1.5A TO126-3

Supplier's Site
Trans, Npn, 45V, 1.5A, 150Deg C, 12.5W Rohs Compliant Onsemi - 54AH8477 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 1.5A, 150Deg C, 12.5W Rohs Compliant Onsemi
54AH8477
Trans, Npn, 45V, 1.5A, 150Deg C, 12.5W Rohs Compliant Onsemi 54AH8477
TRANS, NPN, 45V, 1.5A, 150DEG C, 12.5W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 1.5A, 150DEG C, 12.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BD13510STU
Bipolar Transistors - BJT BD13510STU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Power MOSFET Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BD13510STU-ND 2087-BD13510STU 011248-BD13510STU BD13510STU BD13510STU 54AH8477 BD13510STU
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BD13510STU Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 45V, 1.5A, 150Deg C, 12.5W Rohs Compliant Onsemi Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN
Package Type TO-225AA, TO-126-3 Tube SOT3; TO-126 TO-126-3 TO-3
Packing Method Tube Tube; Tube Tube; Tube
IC(max) 1500 milliamps 1500 milliamps
Unlock Full Specs
to access all available technical data