onsemi Single Bipolar Transistors BCX17

Description
Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCX17FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX17FSTR-ND
Single Bipolar Transistors BCX17FSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 500mA 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
45V 0.5A SOT-23 Bipolar Transistor
276-BCX17
45V 0.5A SOT-23 Bipolar Transistor 276-BCX17
Trans GP BJT PNP 45V 0.5A 3-Pin SOT-23 T/R Product overview: BCX17 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX17 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 45V 0.5A 3-Pin SOT-23 T/R Product overview: BCX17 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 095764-BCX17 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
095764-BCX17
Discrete Semiconductor Products 095764-BCX17
Manufacturer: Fairchild Semiconductor Win Source Part Number: 095764-BCX17 Category: Discrete Semiconductor Products Family: Transistors (BJT) - Single Packaging: Reel Mounting Style: SMD/SMT Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 Standard Package: 1 Catalog: PNP Transistors Power - Max: 300mW Voltage - Collector Emitter Breakdown (Max): 45V Current - Collector (Ic) (Max): 500mA Transistor Type: PNP Current - Collector Cutoff (Max): 100nA (ICBO) Vce Saturation (Max) @ Ib Ic: 620mV @ 50mA 500mA DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 100mA 1V Family Name: BCX17 Alternative Parts (Cross-Reference): BC80716T; BC807-16; BC80725T; Introduction Date: September 01, 1994 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095764-BCX17
Category: Discrete Semiconductor Products
Family: Transistors (BJT) - Single
Packaging: Reel
Mounting Style: SMD/SMT
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3
Standard Package: 1
Catalog: PNP Transistors
Power - Max: 300mW
Voltage - Collector Emitter Breakdown (Max): 45V
Current - Collector (Ic) (Max): 500mA
Transistor Type: PNP
Current - Collector Cutoff (Max): 100nA (ICBO)
Vce Saturation (Max) @ Ib Ic: 620mV @ 50mA 500mA
DC Current Gain (hFE) (Min) @ Ic Vce: 100 @ 100mA 1V
Family Name: BCX17
Alternative Parts (Cross-Reference): BC80716T; BC807-16; BC80725T;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now
 - BCX17 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 45V, PNP, TO-236AB

Small Signal Bipolar Transistor, 0.5A, 45V, PNP, TO-236AB

Supplier's Site Datasheet
 - BCX17 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 45V, PNP, TO-236AB

Small Signal Bipolar Transistor, 0.5A, 45V, PNP, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX17
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX17
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX17FSTR-ND 276-BCX17 095764-BCX17 BCX17 BCX17
Product Name Single Bipolar Transistors 45V 0.5A SOT-23 Bipolar Transistor Discrete Semiconductor Products Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 TO-236AB
IC(max) 500 milliamps 500 milliamps
VCEO 45 volts 45 volts
Unlock Full Specs
to access all available technical data