onsemi 45V 800mA 100MHz SOT-23 Bipolar Transistor BCW68GLT3G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BCW68GLT3G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Singapore, Singapore
45V 800mA 100MHz SOT-23 Bipolar Transistor
276-BCW68GLT3G
45V 800mA 100MHz SOT-23 Bipolar Transistor 276-BCW68GLT3G
PNP BJT Transistor, 45V VCEO, 800mA Ic, 100MHz, SOT-23-3 Product overview: BCW68GLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68GLT3G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 800mA Ic, 100MHz, SOT-23-3 Product overview: BCW68GLT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW68GLT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCW68GLT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW68GLT3GOSCT-ND
Single Bipolar Transistors BCW68GLT3GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW68GLT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW68GLT3GOSTR-ND
Single Bipolar Transistors BCW68GLT3GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW68GLT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW68GLT3GOSDKR-ND
Single Bipolar Transistors BCW68GLT3GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 800mA 100MHz 225mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW68GLT3G - 850728-BCW68GLT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW68GLT3G
850728-BCW68GLT3G
TRANSISTORS - Transistors (BJT) - Single - BCW68GLT3G 850728-BCW68GLT3G
Manufacturer: ON Semiconductor Win Source Part Number: 850728-BCW68GLT3G Features: Bipolar (BJT) Transistor 45 V 800 mA 225 mW Package: Reel - TR Family Name: BCW68 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BCW68GLT3G-ND, BCW68GLT3GOSDKR, BCW68GLT3GOSTR, BCW68GLT3GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 850728-BCW68GLT3G
Features: Bipolar (BJT) Transistor 45 V 800 mA 225 mW
Package: Reel - TR
Family Name: BCW68
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCW68GLT3G-ND, BCW68GLT3GOSDKR, BCW68GLT3GOSTR, BCW68GLT3GOSCT

Buy Now Datasheet
Bipolar Transistor, Pnp, -45V; Transistor Polarity Onsemi - 50M1997 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V; Transistor Polarity Onsemi
50M1997
Bipolar Transistor, Pnp, -45V; Transistor Polarity Onsemi 50M1997
BIPOLAR TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:800mA; Power Dissipation:225mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW68GLT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW68GLT3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW68GLT3G
TRANS PNP 45V 0.8A SOT23-3

TRANS PNP 45V 0.8A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW68GLT3G 276-BCW68GLT3G BCW68GLT3GOSCT-ND 850728-BCW68GLT3G 50M1997 BCW68GLT3G
Product Name 45V 800mA 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW68GLT3G Bipolar Transistor, Pnp, -45V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP
Package Type SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 TO-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 800 milliamps 800 milliamps 800 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219975 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Single Bipolar Transistors - BC848CWE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers