onsemi TRANSISTORS - Transistors (BJT) - Single - BCW68GLT1G BCW68GLT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 011219-BCW68GLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BCW68GL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 1.5V @ 30mA, 300mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 120 @ 10mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): NSVBCW68GLT1G; UBCW68G; BCW68GGEG; Introduction Date: March 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 011219-BCW68GLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BCW68GL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 1.5V @ 30mA, 300mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 120 @ 10mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): NSVBCW68GLT1G; UBCW68G; BCW68GGEG; Introduction Date: March 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCW68GLT1G - 011219-BCW68GLT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW68GLT1G
011219-BCW68GLT1G
TRANSISTORS - Transistors (BJT) - Single - BCW68GLT1G 011219-BCW68GLT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011219-BCW68GLT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BCW68GL Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 1.5V @ 30mA, 300mA Collector Cut-off Current(Max): 20nA Typical Gain (hFE) (Min): 120 @ 10mA, 1V Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): NSVBCW68GLT1G; UBCW68G; BCW68GGEG; Introduction Date: March 15, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 011219-BCW68GLT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BCW68GL
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 1.5V @ 30mA, 300mA
Collector Cut-off Current(Max): 20nA
Typical Gain (hFE) (Min): 120 @ 10mA, 1V
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): NSVBCW68GLT1G; UBCW68G; BCW68GGEG;
Introduction Date: March 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 011219-BCW68GLT1G
Product Name TRANSISTORS - Transistors (BJT) - Single - BCW68GLT1G
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 427669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Logic - Translators, Level Shifters - 100325SCX - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
View Details
SIM card interface level translator - NXT4556AURZ - Nexperia B.V.
Specs
Package Type SOT8057-1 SOT8057-1
Features RoHS; ESD Protection
Operating Temperature 85 C (185 F)
View Details
2 suppliers