onsemi Single Bipolar Transistors BCW33LT1G

Description
Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW33LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW33LT1GOSDKR-ND
Single Bipolar Transistors BCW33LT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW33LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW33LT1GOSCT-ND
Single Bipolar Transistors BCW33LT1GOSCT-ND
Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BCW33LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW33LT1GOSTR-ND
Single Bipolar Transistors BCW33LT1GOSTR-ND
Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor NPN 32V 100mA 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW33LT1G - 011213-BCW33LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW33LT1G
011213-BCW33LT1G
TRANSISTORS - Transistors (BJT) - Single - BCW33LT1G 011213-BCW33LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011213-BCW33LT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 250mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 420 @ 2mA, 5V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011213-BCW33LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32V 100mA SOT-23 Bipolar Transistor
276-BCW33LT1G
32V 100mA SOT-23 Bipolar Transistor 276-BCW33LT1G
NPN BJT, 32V, 100mA, SOT-23-3 Transistor Product overview: BCW33LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW33LT1G can be used for catalog matching and distributor lookup.

NPN BJT, 32V, 100mA, SOT-23-3 Transistor Product overview: BCW33LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 100mA, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW33LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCW33LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCW33LT1G
Single Bipolar Transistors BCW33LT1G
TRANS NPN 32V 0.1A SOT23-3

TRANS NPN 32V 0.1A SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCW33LT1G
Bipolar Transistors - BJT BCW33LT1G
Bipolar Transistors - BJT 100mA 32V NPN

Bipolar Transistors - BJT 100mA 32V NPN

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW33LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW33LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW33LT1G
TRANS NPN 32V 0.1A SOT23-3

TRANS NPN 32V 0.1A SOT23-3

Supplier's Site
Bipolar Transistor, Npn, 32V Sot-23, Full Reel; Transistor Polarity Onsemi - 26K3374 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 32V Sot-23, Full Reel; Transistor Polarity Onsemi
26K3374
Bipolar Transistor, Npn, 32V Sot-23, Full Reel; Transistor Polarity Onsemi 26K3374
BIPOLAR TRANSISTOR, NPN, 32V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 32V SOT-23, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:32V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW33LT1GOSDKR-ND 011213-BCW33LT1G 276-BCW33LT1G BCW33LT1G BCW33LT1G BCW33LT1G 26K3374
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW33LT1G 32V 100mA SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Npn, 32V Sot-23, Full Reel; Transistor Polarity Onsemi
Polarity NPN NPN; NPN NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 32 volts 32 volts 32 volts 32 volts
VCBO 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220641 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
 - BC807-25B5003 - Rochester Electronics
Specs
Package Type SOT23; SOT-23-3
View Details
3 suppliers