onsemi 80V 1.5A Bipolar Transistor BCP53-10T1

Description
TRANSISTOR PNP 80V 1.5A SOT-223 Product overview: BCP53-10T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR PNP 80V 1.5A SOT-223 Product overview: BCP53-10T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 1.5A Bipolar Transistor
276-BCP53-10T1
80V 1.5A Bipolar Transistor 276-BCP53-10T1
TRANSISTOR PNP 80V 1.5A SOT-223 Product overview: BCP53-10T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10T1 can be used for catalog matching and distributor lookup.

TRANSISTOR PNP 80V 1.5A SOT-223 Product overview: BCP53-10T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCP53-10T1 - Rochester Electronics
Newburyport, MA, United States
Power Bipolar Transistor, 1.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-261AA, Plastic/Epoxy, 4 Pin

Power Bipolar Transistor, 1.5A I(C), 80V V(BR)CEO, 1-Element, PNP, Silicon, TO-261AA, Plastic/Epoxy, 4 Pin

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1 - 752305-BCP53-10T1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1
752305-BCP53-10T1
TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1 752305-BCP53-10T1
Manufacturer: ON Semiconductor Win Source Part Number: 752305-BCP53-10T1 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT223 Reference Date Code: 0102+/09+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 752305-BCP53-10T1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOT223
Reference Date Code: 0102+/09+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics
Product Category Bipolar RF Transistors Power MOSFET Transistors
Product Number 276-BCP53-10T1 BCP53-10T1 752305-BCP53-10T1
Product Name 80V 1.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP53-10T1
Package Type Bulk TO-261AA
Unlock Full Specs
to access all available technical data