PNP silicon transistor for switching and amplifier applications in SOT-23 package, with a 30V collector-emitter voltage, 100mA collector current, 310mW power dissipation, and 150MHz current gain bandwidth product. Complies with AEC-Q200 and RoHS standards. The BC858C is part of the BC856 to BC860 series, sharing the same package and electrical characteristics for the BC858 variant, including collector-emitter saturation voltage of -250 to -650 mV at -100mA collector current and -5mA base current.
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 310mW Surface Mount SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC858CTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |