onsemi Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi BC857BDW1T1G.

Description
TRANSISTOR, PNP, -45V, 0.1A, SOT-363-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, PNP, -45V, 0.1A, SOT-363-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BC857BDW1T1G is a PNP dual transistor in the SOT-363/SC-88 package, designed for general purpose amplifier applications. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -100 mA, and a total device power dissipation of 380 mW. The device is AEC-Q101 qualified and Pb-free, halogen-free, and RoHS compliant. Its DC current gain (hFE) ranges from 220 to 475 at IC = -2.0 mA and VCE = -5.0 V, and the junction temperature range is -55 to +150 °C.

Datasheet Summary
Powered by GS/AI

The BC857BDW1T1G is a PNP dual transistor in the SOT-363/SC-88 package, designed for general purpose amplifier applications. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -100 mA, and a total device power dissipation of 380 mW. The device is AEC-Q101 qualified and Pb-free, halogen-free, and RoHS compliant. Its DC current gain (hFE) ranges from 220 to 475 at IC = -2.0 mA and VCE = -5.0 V, and the junction temperature range is -55 to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi - 25AC6325 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi
25AC6325
Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi 25AC6325
TRANSISTOR, PNP, -45V, 0.1A, SOT-363-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -45V, 0.1A, SOT-363-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:150hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 25AC6325
Product Name Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi
Transistor Type Transistor, Pnp, -45V, 0.1A, Sot-363-6; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers
Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114813PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
DC - 14 GHz, 50 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-10 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
4 suppliers