The BC857BDW1T1 is a PNP dual general-purpose transistor in a SOT-363/SC-88 package, measuring 2.00 x 1.25 x 0.90 mm, designed for low-power surface-mount applications. It has a collector-emitter voltage rating of -45 V, a continuous collector current of -100 mA, and a total device dissipation of 380 mW. The device is AEC-Q101 qualified, Pb-free, halogen-free, and RoHS compliant. It features a current gain (hFE) of 220 to 475 at IC = -2.0 mA and VCE = -5.0 V, and a collector-emitter saturation voltage of -0.65 V at IC = -100 mA and IB = -5.0 mA. The junction temperature range is -55°C to +150°C.
TRANS PNP DUAL 45V 100MA SOT-363 / Bipolar (BJT) Transistor Array Product overview: BC857BDW1T1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 45V, 100MA, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC857BDW1T1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 277-BC857BDW1T1 |
| Product Name | Dual 45V 100MA Bipolar Transistor |
| Package Type | Bulk |