NPN PNP Bipolar Transistor, SC-88/SC70-6/SOT-363
Bipolar (BJT) Transistor Array NPN, PNP 30V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
NPN PNP Bipolar Transistor
TRANS NPN/PNP 30V 0.1A SOT363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-BC848CPDW1T1 | BC848CPDW1T1-ND | BC848CPDW1T1 | BC848CPDW1T1 |
| Product Name | Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | |
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 30 volts | |||
| fT | 100 MHz |