Win Source Part Number: 1377057-BC847CWT3G
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Base Product Number: BC847
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 100 mA
Voltage - Collector Emitter Breakdown (Max): 45 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 150 mW
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
NPN Bipolar Transistor, 10000-REEL Product overview: BC847CWT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847CWT3G can be used for catalog matching and distributor lookup.
TRANS NPN 45V 0.1A SC70-3
BIPOLAR TRANSISTOR, NPN, 45V; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes
TRANS NPN 45V 0.1A SC70-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1377057-BC847CWT3G | BC847CWT3GOSTR-ND | 276-BC847CWT3G | BC847CWT3G | 50M1998 | BC847CWT3G |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 45V; Transistor Polarity Onsemi | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3 | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SC-70, SOT-323 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | ||
| VCBO | 50 volts |