The BC847BWT1 is an NPN silicon bipolar transistor in the SC-70/SOT-323 package for general-purpose amplifier and switching applications. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a total device dissipation of 200 mW. The device operates with a junction temperature range of -55°C to +150°C and meets AEC-Q101 qualification and PPAP requirements. It is Pb-free, halogen-free, and RoHS compliant. The DC current gain (hFE) ranges from 200 to 450 at IC = 2.0 mA and VCE = 5.0 V. The collector-emitter saturation voltage is ≤ 0.25 V at IC = 10 mA and IB = 0.5 mA. The current-gain bandwidth product is 100 MHz at IC = 10 mA and VCE = 5.0 V.
TRANSISTOR NPN 45V 100MA SOT-323 / Bipolar (BJT) Transistor Product overview: BC847BWT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100MA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC847BWT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BC847BWT1 |
| Product Name | 45V 100MA Bipolar Transistor |
| Package Type | Bulk |