The BC847BTT1G is an NPN silicon transistor designed for general purpose amplifier applications in surface mount circuits. It is housed in the SC−75/SOT−416 package, measuring 1.60 mm in height and 1.00 mm pitch between pins. The device supports a maximum collector−emitter voltage of 45 V, continuous collector current of 100 mA, and power dissipation of 300 mW on a 1.0 × 1.0 inch FR−4 pad. Thermal resistance is 400 °C/W junction-to-ambient.
Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC0853 |
| Product Name | Transistor Polarity Onsemi |
| Transistor Type | Transistor Polarity Onsemi |