onsemi Bipolar Transistor Npn/pnp Dual 45V Sot563, Full Reel; Transistor Polarity Onsemi BC847BPDXV6T1G.

Description
BIPOLAR TRANSISTOR NPN/PNP DUAL 45V SOT563, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR NPN/PNP DUAL 45V SOT563, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The BC847BPDXV6T1G is a dual NPN/PNP general purpose transistor in a SOT-563 package with a 4 mm pitch, designed for surface mount applications. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a total device dissipation of 357 mW at 25°C. The device is AEC-Q101 qualified, Pb-free, and RoHS compliant. Thermal resistance junction-to-ambient is 350 °C/W for single junction heating. The transistor exhibits a current gain (hFE) of 200 to 475 at 2 mA collector current, a collector-emitter saturation voltage of 0.25 V at 10 mA, and a current-gain bandwidth product of 100 MHz.

Datasheet Summary
Powered by GS/AI

The BC847BPDXV6T1G is a dual NPN/PNP general purpose transistor in a SOT-563 package with a 4 mm pitch, designed for surface mount applications. It has a collector-emitter voltage rating of 45 V, a continuous collector current of 100 mA, and a total device dissipation of 357 mW at 25°C. The device is AEC-Q101 qualified, Pb-free, and RoHS compliant. Thermal resistance junction-to-ambient is 350 °C/W for single junction heating. The transistor exhibits a current gain (hFE) of 200 to 475 at 2 mA collector current, a collector-emitter saturation voltage of 0.25 V at 10 mA, and a current-gain bandwidth product of 100 MHz.

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Npn/pnp Dual 45V Sot563, Full Reel; Transistor Polarity Onsemi - 29AC2733 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor Npn/pnp Dual 45V Sot563, Full Reel; Transistor Polarity Onsemi
29AC2733
Bipolar Transistor Npn/pnp Dual 45V Sot563, Full Reel; Transistor Polarity Onsemi 29AC2733
BIPOLAR TRANSISTOR NPN/PNP DUAL 45V SOT563, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins RoHS Compliant: Yes

BIPOLAR TRANSISTOR NPN/PNP DUAL 45V SOT563, FULL REEL; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:100mA; Power Dissipation Pd:500mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 29AC2733
Product Name Bipolar Transistor Npn/pnp Dual 45V Sot563, Full Reel; Transistor Polarity Onsemi
Polarity NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

 - BC807-40W/ZLF - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 1222368 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 20 volts
View Details