onsemi TRANSISTORS - Transistors (BJT) - Arrays - BC847BPDW1T2G BC847BPDW1T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912934-BC847BPDW1T2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: BC847 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC847BPDW1T2GOSCT, BC847BPDW1T2GOSDKR, BC847BPDW1T2G-ND, BC847BPDW1T2GOSTR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912934-BC847BPDW1T2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: BC847 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC847BPDW1T2GOSCT, BC847BPDW1T2GOSDKR, BC847BPDW1T2G-ND, BC847BPDW1T2GOSTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - BC847BPDW1T2G - 912934-BC847BPDW1T2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC847BPDW1T2G
912934-BC847BPDW1T2G
TRANSISTORS - Transistors (BJT) - Arrays - BC847BPDW1T2G 912934-BC847BPDW1T2G
Manufacturer: ON Semiconductor Win Source Part Number: 912934-BC847BPDW1T2G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: BC847 Categories: Discrete Semiconductor Products Case / Package: SC-88/SC70-6/SOT-363 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC847BPDW1T2GOSCT, BC847BPDW1T2GOSDKR, BC847BPDW1T2G-ND, BC847BPDW1T2GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 912934-BC847BPDW1T2G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor Array NPN, PNP 45V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC847
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC847BPDW1T2GOSCT, BC847BPDW1T2GOSDKR, BC847BPDW1T2G-ND, BC847BPDW1T2GOSTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 912934-BC847BPDW1T2G
Product Name TRANSISTORS - Transistors (BJT) - Arrays - BC847BPDW1T2G
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - FXM2IC102L8X - Lingto Electronic Limited
Specs
Translation Both
Features Auto-direction Sensing
View Details
Translators, Level Shifters - 296-74AVCH2T45DCTTE4TR-ND - DigiKey
Specs
Package Type "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)"
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Translator ICs - 9237311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS
Package Type SOT-23
Output Type 3-State; 3 State
View Details