onsemi 65V 100mA 100MHz Bipolar Transistor BC846BM3T5G

Description
NPN BJT, 65V, 100mA, 100MHz, SOT-723-3 Product overview: BC846BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT, 65V, 100mA, 100MHz, SOT-723-3 Product overview: BC846BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 100mA 100MHz Bipolar Transistor
276-BC846BM3T5G
65V 100mA 100MHz Bipolar Transistor 276-BC846BM3T5G
NPN BJT, 65V, 100mA, 100MHz, SOT-723-3 Product overview: BC846BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BM3T5G can be used for catalog matching and distributor lookup.

NPN BJT, 65V, 100mA, 100MHz, SOT-723-3 Product overview: BC846BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846BM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC846BM3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BM3T5GOSCT-ND
Single Bipolar Transistors BC846BM3T5GOSCT-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - BC846BM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BM3T5GOSTR-ND
Single Bipolar Transistors BC846BM3T5GOSTR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - BC846BM3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC846BM3T5GOSDKR-ND
Single Bipolar Transistors BC846BM3T5GOSDKR-ND
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC846BM3T5G - 011097-BC846BM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846BM3T5G
011097-BC846BM3T5G
TRANSISTORS - Transistors (BJT) - Single - BC846BM3T5G 011097-BC846BM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 011097-BC846BM3T5G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 265mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011097-BC846BM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 265mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BC846BM3T5G - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A, 65V, NPN

Small Signal Bipolar Transistor, 0.1A, 65V, NPN

Supplier's Site Datasheet
Bipolar Transistor, Npn, 65V; Transistor Polarity Onsemi - 45J0587 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V; Transistor Polarity Onsemi
45J0587
Bipolar Transistor, Npn, 65V; Transistor Polarity Onsemi 45J0587
BIPOLAR TRANSISTOR, NPN, 65V; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 65V; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Transistor, Npn, 65V; Transistor Polarity Onsemi - 85W3113 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 65V; Transistor Polarity Onsemi
85W3113
Bipolar Transistor, Npn, 65V; Transistor Polarity Onsemi 85W3113
BIPOLAR TRANSISTOR, NPN, 65V; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 65V; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC846BM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC846BM3T5G
TRANS NPN 65V 0.1A SOT723

TRANS NPN 65V 0.1A SOT723

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC846BM3T5G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC846BM3T5G
65V 265mW 200@2mA,5V 100mA NPN SOT-723 Bipolar Transistors - BJT ROHS

65V 265mW 200@2mA,5V 100mA NPN SOT-723 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC846BM3T5G BC846BM3T5GOSCT-ND 011097-BC846BM3T5G BC846BM3T5G 45J0587 BC846BM3T5G BC846BM3T5G
Product Name 65V 100mA 100MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC846BM3T5G Bipolar Transistor, Npn, 65V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
VCBO 80 volts
fT 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data