NPN silicon bipolar transistor designed for general purpose amplifier applications, housed in the SC-70/SOT-323 surface mount package. It has a collector-emitter voltage rating of 65 V, collector-base voltage of 80 V, emitter-base voltage of 6.0 V, and continuous collector current of 100 mA. Total device dissipation is 200 mW with a thermal resistance of 620 °C/W. Junction and storage temperature range is -55 °C to +150 °C. The device is RoHS compliant, Pb-free, halogen-free/BFR-fre
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 150mW Surface Mount SC-70-3 (SOT323)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC846AWT1-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |