The BC846ALT1G is an NPN silicon general-purpose transistor in a SOT-23 package, measuring 2.90 mm maximum length, 1.30 mm maximum width, and 1.11 mm maximum height. It has a collector-emitter voltage rating of 65 V, a continuous collector current of 100 mA, and a total device dissipation of 225 mW on an FR-5 board or 300 mW on an alumina substrate. The junction temperature range is -55°C to +150°C. The device is Pb-free, halogen-free, RoHS compliant, and AEC-Q101 qualified with PPAP capability. It features a current-gain-bandwid
BIPOLAR TRANSISTOR, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 25AC6298 |
| Product Name | Bipolar Transistor, Full Reel; Transistor Polarity Onsemi |
| Package Type | TO-3 |