NPN silicon general purpose transistor in SOT-23 package, rated for 45 V collector-emitter voltage, 500 mA continuous collector current, and 225 mW power dissipation on FR-5 board. Offers DC current gain (hFE) ranges of 160 to 400, collector-emitter saturation voltage up to 0.7 V at 500 mA, and a current-gain bandwidth product of 100 MHz. AEC-Q101 qualified and RoHS compliant, with junction and storage temperature range from -65°C to +150°C.
Small Signal Bipolar Transistor, 0.5A, 45V, NPN, TO-236
| Rochester Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC817-25LT1H |
| Polarity | NPN |