onsemi 30V 1.2A Bipolar Transistor BC517_D74Z

Description
TRANS NPN DARL 30V 1.2A TO-92 Product overview: BC517_D74Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC517_D74Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 30V 1.2A TO-92 Product overview: BC517_D74Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC517_D74Z can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.2A Bipolar Transistor
276-BC517_D74Z
30V 1.2A Bipolar Transistor 276-BC517_D74Z
TRANS NPN DARL 30V 1.2A TO-92 Product overview: BC517_D74Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC517_D74Z can be used for catalog matching and distributor lookup.

TRANS NPN DARL 30V 1.2A TO-92 Product overview: BC517_D74Z from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC517_D74Z can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC517_D74Z - 118931-BC517_D74Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC517_D74Z
118931-BC517_D74Z
TRANSISTORS - Transistors (BJT) - Single - BC517_D74Z 118931-BC517_D74Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 118931-BC517_D74Z Packaging: AMMO PACKAGE Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 30000 @ 20mA, 2V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 118931-BC517_D74Z
Packaging: AMMO PACKAGE
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30000 @ 20mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BC517_D74Z 118931-BC517_D74Z
Product Name 30V 1.2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC517_D74Z
Polarity NPN NPN; NPN - Darlington
Unlock Full Specs
to access all available technical data