onsemi Single Bipolar Transistors BC490

Description
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC490-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC490-ND
Single Bipolar Transistors BC490-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors Package: Bulk Product Status: Obsolete Transistor Type: PNP Current - Collector (Ic) (Max): 1 A Voltage - Collector Emitter Breakdown (Max): 80 V Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A Current - Collector Cutoff (Max): 100nA (ICBO)

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Package: Bulk
Product Status: Obsolete
Transistor Type: PNP
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 80 V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number BC490-ND
Product Name Single Bipolar Transistors Discrete Semiconductor Products Transistors Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-16WF - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
5 suppliers