The BC487B is an NPN silicon transistor in a TO-92 package, rated for a collector-emitter voltage of 60 Vdc and a continuous collector current of 0.5 Adc. It has a power dissipation of 625 mW at 25°C ambient temperature and a junction temperature range of -55°C to +150°C. The device features a DC current gain (hFE) of 160 to 400 at 100 mA collector current and 2.0 V collector-emitter voltage. It has a collector-emitter saturation voltage of 0.2 to 0.5 V at 500 mA collector current and 50 mA base current. The current-gain bandwidth product is 200 MHz. The package is a straight-lead TO-92 (CASE 29-11) with dimensions conforming to ANSI Y14.5M standards.
TRANS NPN 60V 0.5A TO92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 488-BC487B-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |