BC368ZL1 is an NPN bipolar transistor in a TO-92 package with a maximum collector-emitter voltage of 20 V, a continuous collector current of 1.0 A, and a power dissipation of 625 mW at 25°C ambient temperature. It features a DC current gain (hFE) of at least 85 at 500 mA collector current and 1.0 V collector-emitter voltage, a collector-emitter saturation voltage of 500 mV at 1 A collector current and 100 mA base current, and a transition frequency of 65 MHz. The device operates from -55°C to +150°C junction temperature and meets RoHS requirements for Pb-free packaging. It is supplied in a 2000-unit ammo box format.
Win Source Part Number: 1377963-BC368ZL1
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Box (TB)
Product Status: Obsolete
Package / Case: TO-226-3, TO-92-3 Long Body (Formed Leads)
Supplier Device Package: TO-92 (TO-226)
Base Product Number: BC368
Mounting Type: Through Hole
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 1 A
Voltage - Collector Emitter Breakdown (Max): 20 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Vce Saturation (Max) @ Ib, Ic: 500mV @ 100mA, 1A
Current - Collector Cutoff (Max): 10µA (ICBO)
Frequency - Transition: 65MHz
Power - Max: 625 mW
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 1377963-BC368ZL1 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors |
| Polarity | NPN |