onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC327TA

Description
Win Source Part Number: 965770-BC327TA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: BC327 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 965770-BC327TA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: BC327 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 965770-BC327TA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
965770-BC327TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 965770-BC327TA
Win Source Part Number: 965770-BC327TA Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Box (TB) Standard Package: 2,000 Power - Max: 625 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 800 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V Frequency - Transition: 100MHz Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Mfr: onsemi Base Product Number: BC327 Product Status: Obsolete

Win Source Part Number: 965770-BC327TA
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Box (TB)
Standard Package: 2,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 700mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: onsemi
Base Product Number: BC327
Product Status: Obsolete

Buy Now
Singapore, Singapore
Through-Hole 45V 0.8A 45 V Bipolar Transistor
283-BC327TA
Through-Hole 45V 0.8A 45 V Bipolar Transistor 283-BC327TA
TRANS PNP 45V 0.8A TO92-3 / Bipolar (BJT) Transistor PNP 45 V 800 mA 100MHz 625 mW Through Hole TO-92-3 Product overview: BC327TA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 0.8A, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 0.8A, 45 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BC327TA can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.8A TO92-3 / Bipolar (BJT) Transistor PNP 45 V 800 mA 100MHz 625 mW Through Hole TO-92-3 Product overview: BC327TA from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 45V, 0.8A, 45 V. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 45V, 0.8A, 45 V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BC327TA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 965770-BC327TA 283-BC327TA
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Through-Hole 45V 0.8A 45 V Bipolar Transistor
Polarity PNP
Package Type TO-92; SOT3 Tape & Box (TB)
IC(max) 800 milliamps
Power Gain 100 dB
Operating Frequency 100 MHz
Unlock Full Specs
to access all available technical data