PNP BJT TO-92 45V 800mA 260MHz Transistor Product overview: BC327-25RL1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 800mA, 260MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 800mA, 260MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC327-25RL1G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 800mA 260MHz 1.5W Through Hole TO-92 (TO-226)
PNP Bipolar Transistor
TRANS PNP 45V 0.8A TO92
TRANS PNP 45V 0.8A TO-92
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 276-BC327-25RL1G | BC327-25RL1GOSTR-ND | BC327-25RL1G | BC327-25RL1G | 598-BC327-25RL1G |
| Product Name | 45V 800mA 260MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 45V 0.8A TO-92 | |
| Polarity | PNP | PNP | PNP | PNP; PNP | |
| IC(max) | 800 milliamps | 800 milliamps | |||
| VCEO | 45 volts | 45 volts | |||
| VCBO | -50 volts | ||||
| fT | 260 MHz |