onsemi Single Bipolar Transistors BC239CG

Description
Bipolar (BJT) Transistor NPN 25V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC239CG-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC239CG-ND
Single Bipolar Transistors BC239CG-ND
Bipolar (BJT) Transistor NPN 25V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 25V 100mA 280MHz 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC239CG
Bipolar Transistor 276-BC239CG
Transistor Silicon NPN, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: BC239CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC239CG can be used for catalog matching and distributor lookup.

Transistor Silicon NPN, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: BC239CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC239CG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC239CG - 713687-BC239CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC239CG
713687-BC239CG
TRANSISTORS - Transistors (BJT) - Single - BC239CG 713687-BC239CG
Manufacturer: ON Semiconductor Win Source Part Number: 713687-BC239CG Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 280MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 100mA Voltage - Collector Emitter Breakdown (Maximum): 25V Current - Collector Cutoff (Maximum): 15nA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: BC239 Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 380 at 2mA, 5V Maximum Power: 350mW

Manufacturer: ON Semiconductor
Win Source Part Number: 713687-BC239CG
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 280MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 25V
Current - Collector Cutoff (Maximum): 15nA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: BC239
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 600mV at 5mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 380 at 2mA, 5V
Maximum Power: 350mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC239CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC239CG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC239CG
TRANS NPN 25V 0.1A TO92

TRANS NPN 25V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC239CG-ND 276-BC239CG 713687-BC239CG BC239CG
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC239CG Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body TO-92; SOT3
IC(max) 100 milliamps 100 milliamps
VCEO 25 volts 25 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 7114866 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details