onsemi Single Bipolar Transistors BC212

Description
Bipolar (BJT) Transistor PNP 50V 300mA 625mW Through Hole TO-92-3
Request a Quote
Description
Bipolar (BJT) Transistor PNP 50V 300mA 625mW Through Hole TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC212 is a PNP general purpose bipolar transistor designed for amplifier applications with collector currents up to 300 mA. It is packaged in a TO-92-3 case with a total device dissipation of 625 mW, a collector-emitter voltage rating of 50 V, and a collector current limit of 300 mA. The transistor has a DC current gain (hFE) ranging from 40 to 60 under specified conditions, a collector-emitter saturation voltage of up to 0.6 V, and a base-emitter saturation voltage of up to 1.4 V. Operating and storage junction temperatures range from -55 °C to 150 °C. The device meets thermal derating of 5.0 mW/°C above 25 °C and has a junction-to-ambient thermal resistance of 200 °C/W when mounted on a standard FR-4 PCB. It complies with industry standards for operational reliability under steady-state conditions.

Datasheet Summary
Powered by GS/AI

The BC212 is a PNP general purpose bipolar transistor designed for amplifier applications with collector currents up to 300 mA. It is packaged in a TO-92-3 case with a total device dissipation of 625 mW, a collector-emitter voltage rating of 50 V, and a collector current limit of 300 mA. The transistor has a DC current gain (hFE) ranging from 40 to 60 under specified conditions, a collector-emitter saturation voltage of up to 0.6 V, and a base-emitter saturation voltage of up to 1.4 V. Operating and storage junction temperatures range from -55 °C to 150 °C. The device meets thermal derating of 5.0 mW/°C above 25 °C and has a junction-to-ambient thermal resistance of 200 °C/W when mounted on a standard FR-4 PCB. It complies with industry standards for operational reliability under steady-state conditions.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC212-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC212-ND
Single Bipolar Transistors BC212-ND
Bipolar (BJT) Transistor PNP 50V 300mA 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 50V 300mA 625mW Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BC212-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1052MCTR-E - 855018-2SA1052MCTR-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Bipolar Transistors - 1220213 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-363 (sc-88)
View Details