Manufacturer: ON Semiconductor
Win Source Part Number: 079521-BAV70T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 5μA @ 70V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 85V 75MA SOT523 Product overview: BAV70T from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 75MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 75MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70T can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 85V 75mA Surface Mount SOT-523
DIODE ARRAY GP 85V 75MA SOT523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 079521-BAV70T | 286-BAV70T | BAV70TTR-ND | BAV70T |
| Product Name | Diodes, Rectifiers - Arrays - BAV70T | 85V 75MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 1.25 volts | 1 volts | ||
| VR | 100 volts |