onsemi Diode Configuration Onsemi BAV23CLT1G.

Description
Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:150ns; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes
Description
Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:150ns; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Onsemi BAV23CL is a dual high voltage common cathode switching diode designed for fast switching applications. It features a maximum repetitive peak reverse voltage of 250V and a peak forward current rating of 400mA. The diode has a low forward voltage drop, with a maximum of 1.25V at 200mA, and a reverse recovery time of 150ns, making it suitable for high-speed applications. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. It operates effectively within a temperature range of -55°C to +150°C. The BAV23CL is packaged in a SOT-23 case, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The Onsemi BAV23CL is a dual high voltage common cathode switching diode designed for fast switching applications. It features a maximum repetitive peak reverse voltage of 250V and a peak forward current rating of 400mA. The diode has a low forward voltage drop, with a maximum of 1.25V at 200mA, and a reverse recovery time of 150ns, making it suitable for high-speed applications. The device is AEC-Q101 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. It operates effectively within a temperature range of -55°C to +150°C. The BAV23CL is packaged in a SOT-23 case, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 27AC0767 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
27AC0767
Diode Configuration Onsemi 27AC0767
Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:150ns; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:250V; Average Forward Current:400mA; Forward Voltage Max:1.25V; Reverse Recovery Time:150ns; Forward Surge Current:9A; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 27AC0767
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 79 mA
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4732A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - 40L15CT-1PBF - 1128602-40L15CT-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details