onsemi Diode Configuration Onsemi BAT54XV2T5G.

Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOD-523; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOD-523; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Configuration Onsemi - 14AC8607 - Newark, An Avnet Company
Chicago, IL, United States
Diode Configuration Onsemi
14AC8607
Diode Configuration Onsemi 14AC8607
Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOD-523; No. of Pins:2Pins RoHS Compliant: Yes

Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:320mV; Forward Surge Current:600mA; Operating Temperature Max:125°C; Diode Case Style:SOD-523; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 14AC8607
Product Name Diode Configuration Onsemi
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - 1N4531,133 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers
PIN Diode Switches - NPS2-0-3000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details