onsemi Single Diodes BAS21AHT1G

Description
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - BAS21AHT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21AHT1GOSTR-ND
Single Diodes BAS21AHT1GOSTR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS21AHT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21AHT1GOSDKR-ND
Single Diodes BAS21AHT1GOSDKR-ND
Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAS21AHT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS21AHT1GOSCT-ND
Single Diodes BAS21AHT1GOSCT-ND
Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Diode Standard 250V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Singapore, Singapore
250V 200mA Diode and Rectifier
280-BAS21AHT1G
250V 200mA Diode and Rectifier 280-BAS21AHT1G
250V 200mA Switching Diode, Low Leakage, SOD-323 Product overview: BAS21AHT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21AHT1G can be used for catalog matching and distributor lookup.

250V 200mA Switching Diode, Low Leakage, SOD-323 Product overview: BAS21AHT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 250V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS21AHT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8009529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8009529
Schottky Diodes & Rectifiers 8009529
onsemi BAS21AHT1G Diode

onsemi BAS21AHT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 8009529P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8009529P
Schottky Diodes & Rectifiers 8009529P
onsemi BAS21AHT1G Diode

onsemi BAS21AHT1G Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1454176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1454176
Schottky Diodes & Rectifiers 1454176
onsemi BAS21AHT1G Diode

onsemi BAS21AHT1G Diode

Supplier's Site
Diodes, Rectifiers - Single - BAS21AHT1G - 1022052-BAS21AHT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS21AHT1G
1022052-BAS21AHT1G
Diodes, Rectifiers - Single - BAS21AHT1G 1022052-BAS21AHT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1022052-BAS21AHT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 250V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 40nA @ 200V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1022052-BAS21AHT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 250V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 40nA @ 200V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Switch Diode, 250V, 200Ma, Sod-323, Full Reel; Diode Configuration Onsemi - 75M3820 - Newark, An Avnet Company
Chicago, IL, United States
Switch Diode, 250V, 200Ma, Sod-323, Full Reel; Diode Configuration Onsemi
75M3820
Switch Diode, 250V, 200Ma, Sod-323, Full Reel; Diode Configuration Onsemi 75M3820
SWITCH DIODE, 250V, 200mA, SOD-323, FULL REEL; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; No. of Pins:2Pins RoHS Compliant: Yes

SWITCH DIODE, 250V, 200mA, SOD-323, FULL REEL; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Small Signal, 250V, Sod-323-2; Diode Configuration Onsemi - 94W7500 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 250V, Sod-323-2; Diode Configuration Onsemi
94W7500
Diode, Small Signal, 250V, Sod-323-2; Diode Configuration Onsemi 94W7500
DIODE, SMALL SIGNAL, 250V, SOD-323-2; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 250V, SOD-323-2; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:250V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:50ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 250V, Sod-323-2; Diode Configuration Onsemi - 85W2783 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 250V, Sod-323-2; Diode Configuration Onsemi
85W2783
Diode, Small Signal, 250V, Sod-323-2; Diode Configuration Onsemi 85W2783
DIODE, SMALL SIGNAL, 250V, SOD-323-2; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 250V, SOD-323-2; Diode Configuration:Single; Repetitive Peak Reverse Voltage:250V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:625mA RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS21AHT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS21AHT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS21AHT1G
DIODE GEN PURP 250V 200MA SOD323

DIODE GEN PURP 250V 200MA SOD323

Supplier's Site
Single Diodes - BAS21AHT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS21AHT1G
Single Diodes BAS21AHT1G
DIODE GEN PURP 250V 200MA SOD323

DIODE GEN PURP 250V 200MA SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes
Product Number BAS21AHT1GOSTR-ND 280-BAS21AHT1G 8009529 8009529P 1022052-BAS21AHT1G 75M3820 85W2783 BAS21AHT1G BAS21AHT1G
Product Name Single Diodes 250V 200mA Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - BAS21AHT1G Switch Diode, 250V, 200Ma, Sod-323, Full Reel; Diode Configuration Onsemi Diode, Small Signal, 250V, Sod-323-2; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOD-323; Sod-323 SOD-323; SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 0.2000 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSFF15 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 130000 mA
trr 30 ns
View Details
Bridge Rectifiers - CC1656-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky barrier diode - 1PS79SB31,135 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
7 suppliers