Manufacturer: ON Semiconductor
Win Source Part Number: 912324-AX5243-1-TW30
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 20-VFQFN Exposed Pad
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AX5243
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AX5243-1-TW30-ND, 488-AX5243-1-TW30TR,
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 912324-AX5243-1-TW30 |
| Product Name | RF Transceiver ICs - AX5243-1-TW30 |
| RFID Product | Transceiver |