onsemi RF Transceiver ICs - AX5043-1-TW30 AX5043-1-TW30

Description
Manufacturer: ON Semiconductor Win Source Part Number: 843985-AX5043-1-TW30 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AX5043 Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AX5043-1-TW30OSDKR, AX5043-1-TW30OSCT, AX5043-1-TW30OSTR, AX5043-1-TW30-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 843985-AX5043-1-TW30 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AX5043 Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AX5043-1-TW30OSDKR, AX5043-1-TW30OSCT, AX5043-1-TW30OSTR, AX5043-1-TW30-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AX5043-1-TW30 - 843985-AX5043-1-TW30 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AX5043-1-TW30
843985-AX5043-1-TW30
RF Transceiver ICs - AX5043-1-TW30 843985-AX5043-1-TW30
Manufacturer: ON Semiconductor Win Source Part Number: 843985-AX5043-1-TW30 Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: AX5043 Categories: RF/IF and RFID Case / Package: 28-QFN (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AX5043-1-TW30OSDKR, AX5043-1-TW30OSCT, AX5043-1-TW30OSTR, AX5043-1-TW30-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 843985-AX5043-1-TW30
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx Only General ISM < 1GHz - 27MHz ~ 1.05GHz 28-VFQFN Exposed Pad
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AX5043
Categories: RF/IF and RFID
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AX5043-1-TW30OSDKR, AX5043-1-TW30OSCT, AX5043-1-TW30OSTR, AX5043-1-TW30-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 843985-AX5043-1-TW30
Product Name RF Transceiver ICs - AX5043-1-TW30
RFID Product Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-495 4513TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details