onsemi RF and Wireless - RF Transceiver ICs AX5042-1-TW30

Description
IC RF TXRX ISM<1GHZ>
Description
IC RF TXRX ISM<1GHZ>
Datasheet Summary
Powered by GS/AI

The AX5042-1-TW30 is a low-power CMOS RF transceiver IC designed for operation in the 400-470 MHz and 800-940 MHz ISM bands. It features a fully integrated RF front-end, modulator, and demodulator, along with a flexible communication controller that supports SPI and direct wire modes. The device supports a variety of modulation schemes including ASK, PSK, OQPSK, MSK, FSK, and GFSK, with data rates ranging from 1 to 600 kbps depending on the modulation type. The transceiver includes a programmable channel filter with a bandwidth from 4.8 kHz to 600 kHz, and it offers sensitivity levels down to -123 dBm at 1.2 kbps FSK. The transmitter can output up to +10 dBm, with a maximum of +13 dBm at 433 MHz, making it suitable for long-range applications. The AX5042-1-TW30 operates with a supply voltage range of 2.3 V to 2.8 V and consumes between 17-23 mA during receive and 13-37 mA during transmit. This product is suitable for applications such as automatic meter reading, long-range sensor readouts, and remote controls, and it is compliant with RoHS standards. The QFN28 package design minimizes the need for external components, facilitating easier integration into various systems.

Datasheet Summary
Powered by GS/AI

The AX5042-1-TW30 is a low-power CMOS RF transceiver IC designed for operation in the 400-470 MHz and 800-940 MHz ISM bands. It features a fully integrated RF front-end, modulator, and demodulator, along with a flexible communication controller that supports SPI and direct wire modes. The device supports a variety of modulation schemes including ASK, PSK, OQPSK, MSK, FSK, and GFSK, with data rates ranging from 1 to 600 kbps depending on the modulation type. The transceiver includes a programmable channel filter with a bandwidth from 4.8 kHz to 600 kHz, and it offers sensitivity levels down to -123 dBm at 1.2 kbps FSK. The transmitter can output up to +10 dBm, with a maximum of +13 dBm at 433 MHz, making it suitable for long-range applications. The AX5042-1-TW30 operates with a supply voltage range of 2.3 V to 2.8 V and consumes between 17-23 mA during receive and 13-37 mA during transmit. This product is suitable for applications such as automatic meter reading, long-range sensor readouts, and remote controls, and it is compliant with RoHS standards. The QFN28 package design minimizes the need for external components, facilitating easier integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - AX5042-1-TW30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AX5042-1-TW30
RF and Wireless - RF Transceiver ICs AX5042-1-TW30
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers
Product Number AX5042-1-TW30
Product Name RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 400 to 940 MHz
Data Rate 600 kbps
Sensitivity -123 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details