onsemi RF and Wireless - RF Transceiver ICs AX-SFUS-API-1-01-TX30

Description
IC RF TXRX+MCU ISM<1GHZ
Datasheet
Description
IC RF TXRX+MCU ISM<1GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - AX-SFUS-API-1-01-TX30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AX-SFUS-API-1-01-TX30
RF and Wireless - RF Transceiver ICs AX-SFUS-API-1-01-TX30
IC RF TXRX+MCU ISM<1GHZ

IC RF TXRX+MCU ISM<1GHZ

Supplier's Site
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi - 30AC9413 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi
30AC9413
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi 30AC9413
RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:902.2MHz; Frequency Max:905.2MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:902.2MHz; Frequency Max:905.2MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number AX-SFUS-API-1-01-TX30 30AC9413
Product Name RF and Wireless - RF Transceiver ICs Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi
Output Power -128 dBm
Supply Current 230 mA 34 mA
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207ARSZ - 860119-ADM207ARSZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details