onsemi RF and Wireless - RF Transceiver ICs AX-SFUS-1-01-TX30

Description
IC RF TXRX+MCU ISM<1GHZ
Datasheet
Description
IC RF TXRX+MCU ISM<1GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - AX-SFUS-1-01-TX30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AX-SFUS-1-01-TX30
RF and Wireless - RF Transceiver ICs AX-SFUS-1-01-TX30
IC RF TXRX+MCU ISM<1GHZ

IC RF TXRX+MCU ISM<1GHZ

Supplier's Site
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi - 30AC9415 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi
30AC9415
Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi 30AC9415
RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:902.2MHz; Frequency Max:905.2MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

RF TRANSCEIVER, -40 TO 85DEG C; Frequency Min:902.2MHz; Frequency Max:905.2MHz; RF / IF Modulation:FSK, GFSK, PSK; Data Rate:600bps; Receiving Current:34mA; RF IC Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers
Product Number AX-SFUS-1-01-TX30 30AC9415
Product Name RF and Wireless - RF Transceiver ICs Rf Transceiver, -40 To 85Deg C; Frequency Min Onsemi
Output Power -128 dBm
Supply Current 230 mA 34 mA
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details