onsemi Single FETs, MOSFETs ATP401-TL-H

Description
N-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK
Request a Quote Datasheet
Description
N-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - ATP401-TL-H-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
ATP401-TL-H-ND
Single FETs, MOSFETs ATP401-TL-H-ND
N-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK

N-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1018646-ATP401-TL-H - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1018646-ATP401-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1018646-ATP401-TL-H
Win Source Part Number: 1018646-ATP401-TL-H Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Rds On (Max) @ Id, Vgs: 3.7mOhm @ 50A, 10V Power Dissipation (Max): 90W (Tc) Package / Case: ATPAK (2 leads+tab) Supplier Device Package: ATPAK Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 17000 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: ONSONSATP401-TL-H,21 56-ATP401-TL-H-ONTR Base Product Number: ATP401 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1018646-ATP401-TL-H
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Rds On (Max) @ Id, Vgs: 3.7mOhm @ 50A, 10V
Power Dissipation (Max): 90W (Tc)
Package / Case: ATPAK (2 leads+tab)
Supplier Device Package: ATPAK
Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 17000 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: ONSONSATP401-TL-H,2156-ATP401-TL-H-ONTR
Base Product Number: ATP401
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60V 100A DPAK MOSFET Transistor
278-ATP401-TL-H
N-Channel 60V 100A DPAK MOSFET Transistor 278-ATP401-TL-H
N-Channel Power MOSFET, 60V, 100A, 3.7mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP401-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP401-TL-H can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 60V, 100A, 3.7mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP401-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 100A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP401-TL-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - ATP401-TL-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
ATP401-TL-H
Discrete Semiconductor Products - Transistors - FETs, MOSFETs ATP401-TL-H
MOSFET N-CH 60V 100A ATPAK

MOSFET N-CH 60V 100A ATPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number ATP401-TL-H-ND 1018646-ATP401-TL-H 278-ATP401-TL-H ATP401-TL-H
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60V 100A DPAK MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

100V 36A MOSFET Transistor - 278-AUIRF540Z - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
9 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details