Manufacturer: ON Semiconductor
Win Source Part Number: 1020400-ATP203-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 50W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ATPAK
Dimension: ATPAK (2 leads+tab)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Ta)
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 2750pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.2 mOhm @ 38A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Power Field-Effect Transistor, 75A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
MOSFET N-CH 30V 75A ATPAK
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors |
| Product Number | 1020400-ATP203-TL-H | ATP203-TL-H | ATP203-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP203-TL-H | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | ||
| PD | 50000 milliwatts |