Manufacturer: ON Semiconductor
Win Source Part Number: 862401-ATP108-TL-H
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 40 V 70A (Ta) 60W (Tc) Surface Mount ATPAK
Package: Reel - TR
Package: ATPAK (2 leads+tab)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ATP108
Categories: Discrete Semiconductor Products
Case / Package: ATPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 869-1076-2, ATP108-SPL, 869-1076-6-ND, 869-1076-1, ATP108-TL-HOSCT, ATP108TLH, 869-1076-2-ND, 869-1076-1-ND, ATP108-TL-HOSTR, 869-1076-6, ATP108-TL-HOSDKR
P-Channel Power MOSFET, -40V, -70A, 10.4mΩ, DPAK (Single Gauge) / ATPAK, 3000-REEL Product overview: ATP108-TL-H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -40V, -70A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -40V, -70A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-ATP108-TL-H can be used for catalog matching and distributor lookup.
MOSFET P-CH 40V 70A ATPAK
MOSFET, P-CH, -40V, -70A, ATPAK; Channel Type:P Channel; Drain Source Voltage Vds:-40V; Continuous Drain Current Id:-70A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2.6V; Power Dissipation:60W; No. of Pins:3Pins RoHS Compliant: Yes
MOSFET P-CH 40V 70A ATPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 862401-ATP108-TL-H | 278-ATP108-TL-H | ATP108-TL-H | 30AC9382 | ATP108-TL-H | ATP108-TL-H |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - ATP108-TL-H | P-Channel -40V -70A DPAK MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, -40V, -70A, Atpak; Channel Type Onsemi | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | |||
| Package Type | SOT3; ATPAK | ATPAK (2 Leads+Tab) | TO-3 | ATPAK (2 Leads+Tab) | ||
| PD | 60000 milliwatts | 60000 milliwatts | 60000 milliwatts |