onsemi Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi ASX340CS2C00SPED0-DRBR

Description
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:-; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:-; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi - 01AC7713 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi
01AC7713
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi 01AC7713
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:-; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:-; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 01AC7713
Product Name Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Digital Temperature Sensors - 20011957-01 - TE Connectivity
Specs
Sensor Type Temperature
View Details
6 suppliers
Pressure Sensors, Transducers - KP108ADXTMA3 - 1067655-KP108ADXTMA3 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers