onsemi Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi ASX340AT2C00XPED0-DRBR1

Description
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:728 x 560; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:728 x 560; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi - 30AC9311 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi
30AC9311
Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi 30AC9311
IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:728 x 560; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes

IMAGE SENSOR, 5.6UM X 5.6UM, IGBA-63; Active Pixel Size:728 x 560; Pixel Size (H x W):5.6µm x 5.6µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.8V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9311
Product Name Image Sensor, 5.6Um X 5.6Um, Igba-63; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1171EEWLT-P - 007666-A1171EEWLT-P - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 6-DFN/MLP (1.5x2)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Line sensors, For spectrophotometry - S10121-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details