onsemi Image Sensors, Camera - ASX340AT2C00XPED0-DRBR1 ASX340AT2C00XPED0-DRBR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 768884-ASX340AT2C00X PED0-DRBR1 Type: CMOS Operating Temperature Range: -40°C ~ 105°C Operating Supply Voltage: 1.8V, 2.8V Family Name: ASX340AT Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 768884-ASX340AT2C00X PED0-DRBR1 Type: CMOS Operating Temperature Range: -40°C ~ 105°C Operating Supply Voltage: 1.8V, 2.8V Family Name: ASX340AT Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - ASX340AT2C00XPED0-DRBR1 - ASX340AT2C00XPED0-DRBR1 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - ASX340AT2C00XPED0-DRBR1
ASX340AT2C00XPED0-DRBR1
Image Sensors, Camera - ASX340AT2C00XPED0-DRBR1 ASX340AT2C00XPED0-DRBR1
Manufacturer: ON Semiconductor Win Source Part Number: 768884-ASX340AT2C00X PED0-DRBR1 Type: CMOS Operating Temperature Range: -40°C ~ 105°C Operating Supply Voltage: 1.8V, 2.8V Family Name: ASX340AT Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 768884-ASX340AT2C00XPED0-DRBR1
Type: CMOS
Operating Temperature Range: -40°C ~ 105°C
Operating Supply Voltage: 1.8V, 2.8V
Family Name: ASX340AT
Pixel Size: 5.6μm x 5.6μm
Active Pixel Array: 720H x 560V
Frames per Second: 60
Categories: Sensors, Transducers
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors VGA 1/4 SOC

Image Sensors VGA 1/4 SOC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number ASX340AT2C00XPED0-DRBR1 ASX340AT2C00XPED0-DRBR1
Product Name Image Sensors, Camera - ASX340AT2C00XPED0-DRBR1 Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14651-1024 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details