Clock Fanout Buffer (Distribution) IC 2:18 250 MHz 32-LQFP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | ASM2I9940LG-32LT |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.38 to 3.46 volts |
| Switching Frequency | 250000 kHz |