Low Skew Clock Driver, 9940 Series, 18 True Output(s), 0 Inverted Output(s), CMOS, PQFP32
Manufacturer: ON Semiconductor
Win Source Part Number: 1147631-ASM2I9940LG-
Packaging: Tray
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-LQFP
Frequency - Max: 250MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: LVCMOS, LVPECL
Output: LVCMOS
Part Status: Obsolete(EOL)
Family Name: ASM2I9940
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): 83940DYT; 83940DY; MPC940LFAR2;
Introduction Date: July 03, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ASM2I9940LG-32LT | 1147631-ASM2I9940LG-32LT |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ASM2I9940LG-32LT | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | CMOS | CMOS; LVCMOS |
| Features / Standards | RoHS | |
| Package Type | Surface Mount |