onsemi Image Sensors, Camera - AR1335CSSC32SMD20-HW AR1335CSSC32SMD20-HW

Description
Manufacturer: ON Semiconductor Win Source Part Number: 861785-AR1335CSSC32S MD20-HW Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS Image Sensor 4208H x 3120V 1.1µm x 1.1µm Package: Tray Part Status: Obsolete Family Name: AR1335 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 861785-AR1335CSSC32S MD20-HW Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS Image Sensor 4208H x 3120V 1.1µm x 1.1µm Package: Tray Part Status: Obsolete Family Name: AR1335 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR1335CSSC32SMD20-HW - AR1335CSSC32SMD20-HW - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR1335CSSC32SMD20-HW
AR1335CSSC32SMD20-HW
Image Sensors, Camera - AR1335CSSC32SMD20-HW AR1335CSSC32SMD20-HW
Manufacturer: ON Semiconductor Win Source Part Number: 861785-AR1335CSSC32S MD20-HW Operating Temperature Range: -30°C ~ 70°C (TJ) Features: CMOS Image Sensor 4208H x 3120V 1.1µm x 1.1µm Package: Tray Part Status: Obsolete Family Name: AR1335 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 861785-AR1335CSSC32SMD20-HW
Operating Temperature Range: -30°C ~ 70°C (TJ)
Features: CMOS Image Sensor 4208H x 3120V 1.1µm x 1.1µm
Package: Tray
Part Status: Obsolete
Family Name: AR1335
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number AR1335CSSC32SMD20-HW
Product Name Image Sensors, Camera - AR1335CSSC32SMD20-HW
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S10420-1106NU-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details