IMAGE SENSOR, 2.2UM X 2.2UM, IGBA-63; Active Pixel Size:2048 x 1536; Pixel Size (H x W):2.2µm x 2.2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:IBGA; No. of Pins:63Pins; Supply Voltage Min:2.5V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 30AC9247 |
| Product Name | Image Sensor, 2.2Um X 2.2Um, Igba-63; Active Pixel Size Onsemi |
| Standards and Certifications | RoHS |